EN
  • EN
  • DE

2PC4617Q,115

Part No 2PC4617Q,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 150mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 200mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 120 @ 1mA, 6V
Power - Max 150mW
Frequency - Transition 100MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SC-75, SOT-416
Manufacturer Package SC-75
Win Source Part Number 762330-2PC4617Q,115
Popularity Medium
Supply and Demand Status Balance
Family Name 2PC4617Q
Introduction Date July 09, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2PC4617Q,115 CAD Model

Description

The 2PC4617Q,115 is a high-performance, low-power NPN transistor manufactured by NXP Semiconductors, a leader in the electronic components industry. This versatile transistor is designed for general-purpose switching and amplification applications, making it a valuable component for a wide range of electronic circuits.

Key Features

  • Transistor Type: The 2PC4617Q,115 is an NPN bipolar junction transistor (BJT), which is commonly used for current control and amplification.
  • Package: Enclosed in a small SOT323 (SC-70) surface-mount package, this transistor is ideal for compact designs where space is at a premium.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 50V, this transistor can handle moderate voltage applications with ease.
  • Collector Current: It supports a continuous collector current (Ic) of up to 150mA, suitable for a variety of low to medium power applications.
  • Gain Bandwidth Product: The 2PC4617Q,115 has a gain bandwidth product (fT) of 100MHz, providing good frequency response for amplification purposes.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures higher efficiency and reduces power losses during operation.
  • RoHS Compliant: This product complies with RoHS directives, making it environmentally friendly by avoiding the use of hazardous substances.

Applications

The 2PC4617Q,115 is suitable for various applications, including:

  • Signal processing
  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 2PC4617Q,115 is built to meet stringent industry standards, ensuring performance and durability for professional and hobbyist applications alike. With its excellent amplification characteristics and switching capabilities, this transistor is a reliable choice for designers and engineers looking to create efficient and compact electronic systems.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess