EN
  • EN
  • DE

2PD1820AQ

Part No 2PD1820AQ
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 85 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 038883-2PD1820AQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PD1820AQ CAD Model

Description

The 2PD1820AQ is a robust, high-performance product from NXP Semiconductors, renowned for its excellence in providing cutting-edge technology solutions for a multitude of applications. This semiconductor is designed to meet the rigorous demands of modern electronic systems, offering both reliability and efficiency.

Key Features

  • High Current Capability: The 2PD1820AQ is capable of handling high current operations, making it suitable for power-intensive applications.
  • Low Power Consumption: Despite its high performance, this device is engineered to consume minimal power, thereby increasing the energy efficiency of the systems it is integrated with.
  • Durable Construction: Built with durability in mind, the 2PD1820AQ is resistant to physical and thermal stress, ensuring a long operational lifespan.
  • Compact Design: The small form factor of the device allows for it to be used in space-constrained applications without sacrificing performance.

Applications

The versatile nature of the 2PD1820AQ makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The 2PD1820AQ boasts an impressive set of technical specifications that enable it to perform reliably in various environments:

  • Voltage Rating: The device operates at a voltage that is suitable for many types of electronic circuits and applications.
  • Temperature Range: It is designed to operate within a wide temperature range, accommodating for harsh environmental conditions.
  • Package Type: The 2PD1820AQ comes in a package that is both practical and conducive to efficient circuit design.

Quality and Support

NXP Semiconductors is committed to providing not only high-quality products but also excellent customer support. The 2PD1820AQ is backed by NXP's comprehensive technical support and documentation, ensuring that customers can integrate this component into their systems with confidence and ease.

Whether you are developing advanced automotive systems, innovative consumer electronics, or reliable industrial equipment, the 2PD1820AQ from NXP Semiconductors is a choice that promises to deliver performance, efficiency, and durability.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess