The 2SA1171PE is a high-performance PNP bipolar junction transistor (BJT) from NXP Semiconductors, designed for use in a wide range of electronic applications. This transistor is known for its high speed and efficiency, making it an ideal choice for switching and amplification purposes.
Key Features
- High Current Capacity: The 2SA1171PE is capable of handling significant current, making it suitable for power amplification and high-power switching applications.
- Low Saturation Voltage: It offers low saturation voltage, which minimizes power loss and improves efficiency, especially in low-voltage operations.
- Fast Switching Speed: With its fast switching response, the 2SA1171PE is an excellent choice for applications requiring quick transitions between on and off states.
- High Reliability: NXP's commitment to quality ensures that the 2SA1171PE transistor is reliable for long-term use, even under demanding conditions.
Applications
The versatility of the 2SA1171PE allows it to be used in various applications, including but not limited to:
- Audio amplifiers and Hi-Fi systems
- Power management circuits
- DC-DC converters
- Motor control circuits
- Signal processing
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
500mA
Power Dissipation (Pd)
625mW
Transition Frequency (ft)
100MHz
Operating Temperature Range
-55°C to +150°C
With its robust performance and NXP's reputation for quality, the 2SA1171PE is an excellent choice for designers and engineers looking to integrate a reliable PNP transistor into their electronic projects.