EN
  • EN
  • DE

2SC945P

Part No 2SC945P
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.1A 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 157480-2SC945P
Popularity Low
Supply and Demand Status Balance
Family Name 2SC945P
Introduction Date January 29, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC945P CAD Model

Description

The NXP 2SC945P is a versatile NPN bipolar junction transistor designed for general-purpose low-power amplification and switching applications. It is a widely used electronic component in various circuits due to its reliability and efficiency. This product is ideal for hobbyists, students, and professionals looking for a cost-effective solution in their electronic projects.

Key Features

  • Transistor Type: NPN - This type of transistor is often used for amplification of electrical signals.
  • Voltage Ratings: With a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V, the 2SC945P can handle a moderate voltage range for various applications.
  • Current Ratings: It has a continuous collector current (IC) rating of 150mA, making it suitable for small signal amplification.
  • Power Dissipation: The maximum power dissipation (PD) of the 2SC945P is 400mW, providing a good balance between performance and energy consumption.
  • Gain Bandwidth Product (fT): The transition frequency is 270MHz, which is suitable for high-frequency operations in radio and amplifier designs.
  • DC Current Gain (hFE): It offers a large DC current gain range from 70 to 400, which allows for significant amplification of the input signal.

Applications

The 2SC945P is commonly used in a wide range of applications due to its versatility. It can be found in:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in sound amplifiers and TVs
  • Switching circuits
  • Oscillator circuits

Package and Quality Assurance

The NXP 2SC945P comes in a TO-92 package, which is a widely accepted standard for transistors. Its three leads (emitter, base, and collector) make it easy to insert into a breadboard or solder onto a printed circuit board (PCB). NXP ensures high-quality manufacturing standards, providing reliable and consistent performance for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess