EN
  • EN
  • DE

74ABT126D

Part No 74ABT126D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130137-74ABT126D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT126D CAD Model

Description

Product Overview: 74ABT126D by NXP Semiconductors

The 74ABT126D is a high-performance, quad buffer line driver designed by NXP Semiconductors to ensure optimal functionality in digital systems. This particular component is engineered to provide high-speed operation while driving heavily loaded outputs with the lowest possible power consumption, making it an excellent choice for a wide range of applications in computing, telecommunication, and industrial segments.

Key Features

  • Logic Type: The device is a quad buffer/line driver with 3-state outputs, allowing for flexible use in bus-oriented systems.
  • Operating Voltage: It operates at a standard 5V supply voltage, which is compatible with most TTL (Transistor-Transistor Logic) environments.
  • High Drive: The 74ABT126D is capable of driving 50Ω transmission lines, which is ideal for overcoming the capacitance and resistance of long cables and complex circuits.
  • Output Capability: The IC has a -32 mA / +64 mA output capability, providing sufficient current for most high-speed signaling requirements.
  • Power-Off Disable: Outputs are disabled when the power supply drops below a certain threshold, ensuring that the device is in a high-impedance state during power-up or power-down, which helps prevent any erroneous outputs.
  • 3-State Outputs: The inclusion of 3-state output control enhances the flexibility of the device, making it suitable for multiplexed data transmission.
  • Speed: The device boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Package: The 74ABT126D is offered in a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT).

Applications

The versatility of the 74ABT126D makes it an ideal choice for a variety of applications, including:

  • Buffering and driving bus lines in computing and server systems.
  • Signal amplification in telecommunication infrastructure.
  • Interface translation in mixed-logic environments.
  • Control systems in industrial automation.

With its robust design and reliable performance, the 74ABT126D from NXP Semiconductors is a component that delivers high efficiency and stability for advanced electronic systems. Its ability to drive high-capacitive loads while maintaining signal integrity makes it a preferred choice among engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0473 $50.1380
2,575+ $0.0389 $100.1675
3,980+ $0.0377 $150.0460
5,480+ $0.0365 $200.0200
7,105+ $0.0352 $250.0960
9,495+ $0.0316 $300.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,758 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess