EN
  • EN
  • DE

74ABT16273DGG

Part No 74ABT16273DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130159-74ABT16273DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16273DGG CAD Model

Description

Product Overview: 74ABT16273DGG - NXP

The 74ABT16273DGG is a high-performance, 16-bit transparent D-type latch designed by NXP Semiconductors. It is part of the 74ABT range, known for its advanced BiCMOS technology which ensures superior switching speeds while maintaining low power consumption. This product is particularly suited for temporary storage of data and acts as an interface between asynchronous and synchronous systems.

Key Features:

  • High-Speed Operation: The device is capable of operating at high speeds, with a typical shift frequency of up to 160 MHz, making it suitable for high-performance data processing applications.
  • Low Power Dissipation: It features a low power consumption, with a typical I<sub>CC of only 40 µA in the disabled state, which is beneficial for power-sensitive designs.
  • 16-Bit Transparent Latch: With 16-bit latching capability, it can hold the state of 16 data lines, providing a wide data path and efficient data handling in complex systems.
  • Output Capability: The device has balanced output drive with current sinking capability of 48 mA and sourcing capability of 24 mA, ensuring good signal integrity on the outputs.
  • Multiple V<sub>CC and GND Pins: The inclusion of multiple V<sub>CC and GND pins minimizes the effects of ground bounce and supply noise, contributing to reliable operation in noisy environments.
  • Bus-Hold Data Inputs: Bus-hold circuitry is included on the data inputs to eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing board space.

Applications:

The 74ABT16273DGG is ideal for a wide range of applications, including:

  • Temporary data storage
  • Data buffering for CPUs, ALUs, and FPGAs
  • System interfacing between different speed domains
  • Communication systems
  • Industrial control systems

Package and Quality:

This device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology. The 74ABT16273DGG is also supported by NXP's commitment to quality and reliability, ensuring that it meets the stringent requirements of commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess