EN
  • EN
  • DE

74ABT16541DGG

Part No 74ABT16541DGG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-bit buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815827-74ABT16541DGG
Ultra Librarian 3D Model Ultra Librarian 74ABT16541DGG CAD Model

Description

Product Overview: 74ABT16541DGG from NXP

The 74ABT16541DGG is a high-performance, non-inverting 16-bit bus transceiver from NXP Semiconductors, designed to facilitate bidirectional communication between two buses. The device falls under the ABT range, known for its advanced BiCMOS technology, which ensures high-speed operation while maintaining low power dissipation.

This transceiver comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is not only space-saving but also compatible with standard surface-mount processes. It is particularly suitable for driving bus lines or buffer memory address registers in systems that demand high-speed and low power consumption, such as servers, networking equipment, and high-performance computing applications.

Key Features:

  • High-Speed Operation: The 74ABT16541DGG is designed for fast switching, capable of handling frequencies that satisfy the requirements of high-speed data paths.
  • Low Power Dissipation: Despite its speed, the device has a significantly low power consumption, thanks to the ABT technology, making it ideal for power-sensitive applications.
  • 16-Bit Bus Interface: With a 16-bit wide bus interface, it can transfer a large volume of data efficiently, reducing the number of cycles needed for data transmission.
  • Bi-Directional Data Flow: The transceiver allows for two-way data communication, providing flexibility in bus management and data routing within complex systems.
  • Output Enable (OE) and Direction (DIR) Control: These inputs provide control over the direction of data flow and the activation of outputs, enabling better management of bus contention scenarios.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Live Insertion and Extraction: The 74ABT16541DGG supports live insertion and extraction, minimizing glitches on the data bus during hot-swapping operations.

Applications:

The versatility of the 74ABT16541DGG makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Data communication systems
  • Server and enterprise solutions
  • Networking equipment
  • High-performance computing
  • Industrial control systems
  • Telecommunications infrastructure

With its combination of high-speed data transfer, low power consumption, and robust feature set, the 74ABT16541DGG from NXP is a reliable and efficient solution for modern digital systems requiring high-speed bus transceivers.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3391 $60.1038
43+ $2.7397 $117.8071
66+ $2.6542 $175.1772
90+ $2.5687 $231.1830
117+ $2.4833 $290.5461
156+ $2.2257 $347.2092
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess