EN
  • EN
  • DE
  • IT

74ABT240D,623

Part No 74ABT240D,623
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 113661-74ABT240D,623
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT240D,623 CAD Model

Description

Product Overview: 74ABT240D,623 by NXP Semiconductors

The 74ABT240D,623 is a high-performance, octal buffer/line driver designed by NXP Semiconductors to deliver exceptional quality and reliability for a wide range of applications. This integrated circuit is part of the 74ABT family, known for its advanced BiCMOS technology which ensures a perfect blend of speed and power efficiency. The 74ABT240D,623 is particularly suitable for driving bus lines or buffer memory address registers thanks to its robust output stages and dual functionality.

Key Features

  • Octal Bus Interface: The device features eight independent buffer/line drivers with 3-state outputs, providing a flexible interface for bus-oriented systems.
  • High-Speed Operation: With a typical propagation delay time of only 3.6ns and a maximum of 5.2ns, the 74ABT240D,623 ensures swift data transfer, making it ideal for high-speed applications.
  • Low Power Consumption: Its advanced design allows for a reduced power consumption, with a typical ICC of only 40μA, minimizing the overall power requirements of the system.
  • Dual Functionality: Each buffer/line driver can be independently configured as either an inverting (74ABT240) or non-inverting (74ABT241) output, providing design flexibility.
  • Wide Operating Voltage: The device operates at a voltage range from 4.5V to 5.5V, compatible with TTL levels, and allowing for easy integration into various systems.
  • Live Insertion and Extraction: The 74ABT240D,623 supports live insertion and extraction, reducing system downtime during upgrades or maintenance.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device during handling and operation.

Applications

The versatility of the 74ABT240D,623 makes it an excellent choice for a multitude of applications, including:

  • Bus drivers for high-speed communication
  • Buffering for memory address registers
  • Interface translation in mixed-technology systems
  • Backplane driving in server and telecom infrastructure
  • General-purpose logic interfacing

The 74ABT240D,623 comes in a standard SOIC-20 package, ensuring ease of PCB layout and assembly for electronic designers and manufacturers. With its robust performance and NXP's commitment to quality, this product stands as a reliable choice for enhancing the operational efficiency of digital systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.8603
ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5765 $74.0355
15+ $8.6788 $130.1820
24+ $8.4071 $201.7704
32+ $8.1355 $260.3360
42+ $7.8651 $330.3342
56+ $7.0514 $394.8784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess