EN
  • EN
  • DE

74ABT541PW

Part No 74ABT541PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130237-74ABT541PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT541PW CAD Model

Description

Product Overview: NXP 74ABT541PW

The 74ABT541PW is a high-performance, octal buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is engineered to provide the ideal interface between communication or computing units and their peripheral counterparts. The device is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications.

Key Features

  • High-Speed Performance: The 74ABT541PW operates at a significant speed, making it suitable for high-speed signal transmission while maintaining signal integrity.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, providing flexibility in shared or bidirectional data lines.
  • Low Power Dissipation: Despite its high-speed capabilities, the device is designed to have low power consumption, which is crucial for energy-efficient designs.
  • Improved Output Drive: It boasts a robust output drive capability, which ensures strong signal transmission even over longer distances or through capacitive loads.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, accommodating various levels of system power supplies.
  • Bus Hold Data Inputs: The inputs include a bus hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.

Applications

The versatility of the 74ABT541PW makes it an excellent choice for a variety of applications, including:

  • Buffering data lines in computing systems
  • Driving heavy loads in industrial environments
  • Interfacing with high-speed ADCs and DACs
  • Signal distribution in telecommunication systems
  • Level shifting in multi-voltage systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74ABT541PW is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications. The device also adheres to industry-standard specifications, making it a trustworthy choice for designers and engineers seeking a reliable buffering solution.

With its combination of speed, power efficiency, and robust design, the NXP 74ABT541PW is an excellent choice for those in need of a high-quality octal buffer/line driver for their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,612 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess