EN
  • EN
  • DE

74ABT543APW

Part No 74ABT543APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal latched transceiver with dual enable (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130240-74ABT543APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT543APW CAD Model

Description

Product Overview: 74ABT543APW from NXP Semiconductors

The 74ABT543APW is a high-performance, octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Designed and manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the ABT range, which is known for its advanced high-speed BiCMOS technology. The device is specifically tailored for driving highly-capacitive or relatively low-impedance loads, which makes it ideal for meeting the stringent requirements of high-speed memory receivers, drivers, and bus-oriented systems.

Key Features:

  • Advanced High-Speed BiCMOS Technology: The 74ABT543APW is built using BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, ensuring efficient performance.
  • Octal Bidirectional Transceiver: It has eight bidirectional data lines, all equipped with 3-state outputs, providing flexibility in bus management and data transfer.
  • Non-Inverting Outputs: The outputs are non-inverting, which provides a direct path from input to output for straightforward signal routing.
  • Live Insertion and Extraction: This device is designed to support live insertion and extraction, minimizing system downtime and allowing for easier maintenance and upgrades.
  • Power-Up 3-State: The 74ABT543APW features power-up 3-state, which prevents unwanted glitches on the bus during power up or power down.
  • Multiple Package Options: Available in a 24-pin TSSOP package, it offers a compact footprint for space-constrained applications.

Applications:

The versatility of the 74ABT543APW makes it suitable for a wide range of applications. It is commonly used in:

  • Memory buffering and data transmission systems
  • Bus interface and driver circuits in microprocessor or microcontroller-based systems
  • Communication devices and telecommunication systems
  • High-speed data acquisition and processing equipment

With its robust design and advanced features, the NXP 74ABT543APW transceiver is a reliable and efficient solution for high-speed data transfer and bus management in complex electronic systems. Its high-speed performance, coupled with low power consumption, makes it an excellent choice for designers seeking to optimize their digital circuitry.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess