Product Overview: 74ABT827DB from NXP Semiconductors
The 74ABT827DB is a high-performance, non-inverting 10-bit buffer/line driver designed by NXP Semiconductors to address the needs for speed and power efficiency in advanced digital systems. It is part of the 74ABT range, known for its fast output transition times and reduced power consumption. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers thanks to its balanced propagation delays and output transition times.
Key Features
- Logic Type: Non-Inverting Buffer/Line Driver
- Number of Bits per Element: 10
- Number of Elements: 1
- Output Current: -32 mA / 64 mA
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: SSOP-24 (Shrink Small Outline Package)
The 74ABT827DB is equipped with two output enables (OE1 and OE2) which control the device in a transparent or high-impedance state, providing a versatile control mechanism over the output stages. This flexibility makes it an excellent choice for multiplexed applications where output enable control is critical.
Performance Advantages
With its high-speed performance, the 74ABT827DB can switch at frequencies up to 200 MHz, ensuring that signal integrity is maintained even at high operation speeds. The device features a typical propagation delay of only 3.6 ns, allowing for rapid signal processing and reduced timing errors in high-speed data buses.
Applications
The versatility of the 74ABT827DB makes it ideal for a range of applications, including:
- Memory address driving
- Bus interfacing
- Backplane driving
- Data communication systems
With its robust design and advanced technical specifications, the 74ABT827DB from NXP Semiconductors is a reliable choice for engineers and designers looking to enhance the performance of their digital systems while maintaining power efficiency and signal fidelity.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74ABT827DB is manufactured with the quality and reliability that NXP is known for, ensuring stable and consistent performance across a wide range of environmental conditions.