EN
  • EN
  • DE

74ABT899A

Part No 74ABT899A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit dual latch transceiver with 8-bit parity generator/checker 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130276-74ABT899A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT899A CAD Model

Description

The 74ABT899A, manufactured by NXP Semiconductors, is a high-performance CMOS product designed to deliver the functionality of latch, decoder, and bus driver all integrated into a single chip. This product is part of the advanced 74ABT range, known for its robustness and high-speed operation, making it an ideal choice for sophisticated electronic systems requiring reliable data storage and transfer.

Key Features

  • High-Speed Operation: The 74ABT899A operates at exceptional speeds, which is a hallmark of the ABT series, ensuring quick data processing and transfer for high-performance computing tasks.
  • Low Power Dissipation: Despite its high-speed capabilities, the device maintains a low power profile, which is crucial for energy-efficient design in modern electronic applications.
  • Multiple Functionalities: Combining the functions of a latch, decoder, and bus driver, the 74ABT899A reduces the need for additional components, thereby simplifying design and saving on board space.
  • High Output Drive Capability: With its robust output drive, the 74ABT899A can handle higher current loads, making it suitable for driving buses in various digital systems.
  • Improved Signal Integrity: The device is designed to minimize signal distortion and crosstalk, thus ensuring data integrity during high-speed operations.

Applications

The versatility of the 74ABT899A makes it well-suited for a wide range of applications, particularly where high-speed data transfer and processing are critical. Common applications include:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Server and networking equipment
  • Advanced computing systems
  • Industrial control systems

Technical Specifications

The 74ABT899A comes in a standard package and is characterized by the following technical specifications:

Parameter Value Supply Voltage (V<sub>CC) 4.5V - 5.5V Operating Temperature -40°C to +85°C Package Type Standard IC Packaging

For detailed information about pin configurations, electrical characteristics, and timing diagrams, refer to the official NXP datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess