EN
  • EN
  • DE

74ABT899D

Part No 74ABT899D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit dual latch transceiver with 8-bit parity generator/checker 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130279-74ABT899D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT899D CAD Model

Description

Introducing the 74ABT899D: High-Speed CMOS 9-Bit Latch from NXP

The 74ABT899D is a high-performance, 9-bit latch designed by NXP Semiconductors, a leader in the electronics industry. This advanced integrated circuit is part of the 74ABT range, known for its high-speed CMOS technology, which delivers the perfect balance between speed and power consumption. The 74ABT899D is specifically engineered to address the needs of high-speed data storage and retrieval in a wide array of digital applications.

Key Features of the 74ABT899D

  • High-Speed Operation: With the ability to operate at high frequencies, the 74ABT899D ensures quick data transfer, making it ideal for systems that require rapid data processing.
  • 9-Bit Latching Capability: The device can latch nine bits of data, providing a convenient way to store and manage data bits in parallel.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT899D is designed to minimize power consumption, making it suitable for energy-efficient applications.
  • Bus-Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Output Enable (OE) Feature: The OE input allows the user to control the output stage, providing a high-impedance state when not in use and reducing power consumption.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications of the 74ABT899D

The 74ABT899D is versatile and can be used in numerous applications, including:

  • Temporary data storage in computers and servers
  • Buffer registers in communication systems
  • System control in industrial environments
  • Data acquisition and processing equipment

With its robust design and advanced CMOS technology, the NXP 74ABT899D is a reliable and efficient choice for designers and engineers looking to enhance their digital systems. Its combination of speed, power efficiency, and functional integration makes it a valuable component in any high-speed data processing application.

For detailed specifications, application notes, and additional resources, visit NXP's official website or contact their support team for in-depth technical assistance.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3236 $59.8248
43+ $2.7272 $117.2696
66+ $2.6419 $174.3654
91+ $2.5567 $232.6597
117+ $2.4715 $289.1655
157+ $2.2158 $347.8806
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess