EN
  • EN
  • DE

74AHC125PW+112

Part No 74AHC125PW+112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST QD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 198058-74AHC125PW+112
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74AHC125PW+112 CAD Model

Description

Product Overview: 74AHC125PW+112 from NXP

The 74AHC125PW+112 is a high-speed, quad buffer/line driver with 3-state outputs from NXP Semiconductors, designed to provide a high-performance interface between peripheral drivers and bus lines. This integrated circuit (IC) is a part of the advanced high-speed CMOS (AHC) family, which is renowned for its robustness and compatibility with a wide range of digital systems.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-State Outputs
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Voltage: 2.0V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated devices and low-voltage applications.
  • High Noise Immunity: Characterized by a balanced propagation delay and transition times, providing reliable operation in noisy environments.
  • Low Power Consumption: Features a reduced power consumption, which is critical for power-sensitive designs.
  • High Output Current: Capable of driving up to 8 mA at the output, allowing for the direct drive of LEDs and other high-current devices.
  • Input Hysteresis: Improves noise margins and facilitates glitch-free operation, ensuring stable signal transmission.
  • Bus Hold Function: Maintains the last valid input state when no input is present, eliminating the need for external pull-up/pull-down resistors.
  • Latch-Up Performance: Exceeds 250 mA per JESD 78, Class II, providing excellent protection against latch-up.
  • ESD Protection: Human Body Model (HBM) ESD protection exceeds JESD 22, ensuring resilience against electrostatic discharge events.

Applications

The 74AHC125PW+112 is suitable for a wide range of applications, including:

  • Bus driving/Buffering
  • Memory address drivers
  • Clock drivers
  • Input/Output port expansion
  • Support for live insertion and withdrawal in communication systems

With its combination of high-speed performance, low power consumption, and robust ESD protection, the 74AHC125PW+112 from NXP is an ideal choice for designers looking to improve signal integrity and maintain stable operation in their digital systems. Its versatile power supply range and high drive capability make it a go-to component for interfacing with a variety of peripherals and bus lines in both industrial and consumer electronics.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess