EN
  • EN
  • DE

74AHC126BQ,115

Part No 74AHC126BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER/LINEDVR QUAD DHVQFN14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-DHVQFN (2.5x3)
Win Source Part Number 133244-74AHC126BQ,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC126BQ,115 CAD Model

Description

Product Overview: 74AHC126BQ,115 by NXP Semiconductors

The 74AHC126BQ,115 is a high-speed, quad buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the advanced high-speed CMOS (AHC) family, which is renowned for its robust performance and compatibility with TTL levels. The device is specifically engineered to enhance signal integrity by driving bus lines or buffer memory address registers while providing non-inverting outputs.

Key Features:

  • Logic Type: Quad Buffer, Line Driver with 3-State Outputs
  • Operating Voltage: 2.0V to 5.5V, accommodating a wide range of applications and ensuring compatibility with both 3.3V and 5V logic levels.
  • High Noise Immunity: Characterized by the inclusion of noise/EMI reduction circuitry, which is crucial in maintaining signal fidelity in electrically noisy environments.
  • Output Capability: Capable of driving heavy load conditions, making it suitable for bus-oriented systems.
  • Pin Configuration: The device comes in a DHVQFN14 package, which is optimized for minimal space and enhanced thermal performance.
  • Temperature Range: Operational across a broad temperature range, from -40°C to +125°C, allowing for deployment in various environmental conditions.

Applications:

The versatility of the 74AHC126BQ,115 makes it ideal for an array of applications, including:

  • Bus driving
  • Memory address driving
  • Input/output port driving
  • Data transmission lines
  • Control systems

Quality and Reliability:

NXP Semiconductors ensures that the 74AHC126BQ,115 meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes, which guarantees performance consistency and long-term reliability for critical applications.

Conclusion:

With its high drive capability, wide operating voltage range, and robust noise immunity, the 74AHC126BQ,115 from NXP Semiconductors is an excellent choice for designers who require a reliable and flexible quad buffer/line driver. Its compact package and compatibility with a variety of logic levels further ensure that this IC can be easily integrated into a multitude of electronic systems, delivering performance that meets the demands of today's high-speed digital interfaces.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6155 $52.3175
200+ $0.5051 $101.0200
310+ $0.4893 $151.6830
425+ $0.4735 $201.2375
550+ $0.4577 $251.7350
735+ $0.4104 $301.6440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess