EN
  • EN
  • DE

74AHC139D,118

Part No 74AHC139D,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2:4 DECOD/DEMUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 106825-74AHC139D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC139D,118 CAD Model

Description

Product Overview: 74AHC139D,118

The 74AHC139D,118 is a high-speed, dual 2-to-4 line decoder/demultiplexer integrated circuit (IC) manufactured by NXP Semiconductors. This device is part of the advanced high-speed CMOS (AHC) family, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHC139D,118 is designed to be used in applications that require the high-speed decoding of binary information and the demultiplexing of multiple data inputs to multiple outputs.

Key Features

  • Logic Family: The 74AHC139D,118 belongs to the AHC logic family, ensuring fast switching times and low power consumption.
  • Supply Voltage Range: It operates with a supply voltage range of 2.0 to 5.5 volts, making it suitable for interfacing with both 3.3V and 5V systems.
  • High Noise Immunity: The device is characterized by a high noise immunity, which is essential for maintaining signal integrity in electrically noisy environments.
  • Dual 2-to-4 Decoder: It features two independent 2-to-4 decoders, each with an active LOW enable input, which can be used separately or combined for a wide range of applications.
  • Demultiplexing Capability: The IC can also function as a demultiplexer, routing a single input signal to any of the four output lines in each section.
  • Standard Pin Configuration: The 74AHC139D,118 comes in a standard SO-16 package, which is widely used and compatible with most PCB designs.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in green electronics.

Applications

The versatility of the 74AHC139D,118 makes it an excellent choice for a wide range of applications, including:

  • Memory decoding in computer systems
  • Data routing and signal distribution
  • Control systems for industrial automation
  • Address decoding for peripheral devices

The 74AHC139D,118 by NXP Semiconductors is a robust and reliable solution for designers looking to implement decoding or demultiplexing functions in their digital systems. Its high-speed operation, combined with low power consumption and noise immunity, makes it a smart choice for modern electronic applications requiring efficient and accurate data handling.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess