The 74AHC1G07 is a high-speed Si-gate CMOS device from NXP Semiconductors. This product is a single non-inverting buffer with open-drain output, designed for operation in a wide range of applications across multiple industries. It is a versatile component that is part of the 74AHC family, known for its robust performance and compatibility with TTL-levels.
Key Features
- Logic Type: Non-Inverting Buffer
- Output Type: Open Drain
- Supply Voltage Range: 2.0V to 5.5V, allowing for flexible integration into various circuit designs.
- High Noise Immunity: Characterized by a noise immunity that is consistent with the entire 74AHC family.
- Low Power Consumption: The device features a balanced propagation delay and transition times, ensuring low power consumption while maintaining high-speed operation.
- Operating Temperature: -40°C to +125°C, making it suitable for industrial-grade applications.
- Packaging: Available in multiple package options, including SOT353 and SOT753, to fit a wide range of assembly requirements.
Applications
The 74AHC1G07 is designed for use in a broad array of applications. Its open-drain output makes it ideal for interfacing with other logic families or driving loads that require higher voltage operation. Common applications include:
- Logic level shifting
- Line driving
- Bus interfacing
- Memory address driving
- Signal buffering
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74AHC1G07 has undergone rigorous testing to ensure it meets these standards, providing engineers and designers with a reliable component for their electronic designs.