EN
  • EN
  • DE

74AHC1GU04GV

Part No 74AHC1GU04GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130648-74AHC1GU04GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1GU04GV CAD Model

Description

Product Overview: 74AHC1GU04GV from NXP Semiconductors

The 74AHC1GU04GV is a high-speed CMOS device manufactured by NXP Semiconductors, designed to deliver the functionality of a single inverter. This integrated circuit is part of the 74AHC family, which is known for its high-speed performance coupled with low power consumption, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The device is a single inverter, which is a basic building block in digital electronics used to invert the logic state of an input signal.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.0 V to 5.5 V, accommodating various logic level requirements and making it compatible with both TTL and CMOS technologies.
  • High-Speed: This inverter boasts a propagation delay (t<sub>pd) that is significantly lower than that of standard series, ensuring fast response times in critical applications.
  • Low Power Consumption: The device is designed for optimized power usage, which is crucial for battery-operated and power-sensitive applications.
  • Temperature Range: The 74AHC1GU04GV can operate over a broad temperature range, making it suitable for industrial and automotive environments.
  • Packaging: It comes in a very small and leadless package, the SOT891, which is ideal for space-constrained applications.

Applications

The versatility of the 74AHC1GU04GV allows it to be utilized in various applications, including:

  • Logic inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • Waveform generation

With its high-speed operation and low power consumption, the 74AHC1GU04GV from NXP Semiconductors is particularly well-suited for portable and power-sensitive devices across consumer, industrial, and automotive markets. Its robust design ensures reliable performance even under varying environmental conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC1GU04GV is produced with stringent quality control processes, ensuring that each device meets the high standards expected by electronics manufacturers worldwide. With NXP's reputation for excellence, customers can trust the 74AHC1GU04GV for their critical design requirements.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
Lowest to $3.2617
Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess