Product Overview: 74AHCT245 Octal Bus Transceiver
The 74AHCT245 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This octal bus transceiver is part of the 74AHC/AHCT family, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The device is specifically crafted to improve the functionality and interfacing of 8-bit bidirectional data communication between systems.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
- High Noise Immunity: Equipped with an inherent immunity to noise, which enhances the reliability of data transmission.
- Low Power Consumption: Advanced CMOS technology ensures low power dissipation.
- High-Speed Performance: Capable of operating at high speeds, which is essential for modern high-speed data processing and communication systems.
- Compatibility: Input levels are compatible with TTL output levels; outputs are compatible with bus-oriented systems.
Applications
The 74AHCT245 is versatile and can be used in various applications, including:
- Bus interface in microprocessor/microcontroller systems
- Data communication and signal buffering
- Support for data exchange between different voltage domains
- Memory interfacing in computers and servers
- Peripheral device interfacing
Product Specifications
The device features eight bidirectional data lines (A1-A8, B1-B8), with direction control (DIR), output enable (OE), and a wide operating temperature range. It is typically available in a variety of packages, including SO, TSSOP, and DHVQFN.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT245 transceiver is no exception and is designed to meet the stringent requirements of industrial and commercial applications. It adheres to the highest standards of performance and reliability, ensuring that it can withstand challenging operating conditions and provide consistent performance over its lifespan.