EN
  • EN
  • DE

74ALS253N

Part No 74ALS253N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-input multiplexer 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130856-74ALS253N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS253N CAD Model

Description

Product Overview: 74ALS253N by NXP Semiconductors

The 74ALS253N is a high-performance integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This chip is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power characteristics of CMOS with the high speed and drive capabilities of bipolar transistors.

Key Features

  • Dual 4-Input Multiplexer: The 74ALS253N features two 4-input multiplexers with 3-state outputs that can be independently selected. This provides flexibility in routing signals within your digital system.
  • Low Power Consumption: As part of the ALS series, this device is optimized for low power consumption without sacrificing speed, making it ideal for power-sensitive applications.
  • High-Speed Operation: The 74ALS253N is capable of operating at high speeds, which is a hallmark of the ALS technology, ensuring rapid signal processing and reduced latency in critical applications.
  • Wide Operating Voltage Range: This multiplexer can operate over a wide voltage range, typically from 4.5V to 5.5V, providing compatibility with standard TTL logic levels and ensuring easy integration into various system designs.

Applications

The versatility of the 74ALS253N makes it suitable for a wide array of applications. It is commonly used in:

  • Digital signal routing and switching
  • Data multiplexing
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The 74ALS253N is no exception, as it undergoes rigorous testing to ensure reliability and performance in various conditions. This commitment to quality makes the 74ALS253N a trusted choice for engineers and designers looking for a dependable multiplexer solution.

Package Information

The 74ALS253N is typically offered in a standard 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting techniques. This package is widely used and recognized in the industry, ensuring easy handling and soldering for both prototyping and mass production purposes.

With its combination of speed, power efficiency, and flexibility, the 74ALS253N from NXP Semiconductors stands out as a superior choice for designers seeking a reliable multiplexer for their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess