EN
  • EN
  • DE
  • IT

74ALS38

Part No 74ALS38
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-Input NAND buffer open collector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130865-74ALS38
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS38 CAD Model

Description

The 74ALS38 from NXP Semiconductors is a high-performance, advanced low-power Schottky (ALS) logic device. This integrated circuit is designed to meet the demanding requirements of fast switching and low power consumption in a wide range of digital applications.

Key Features

  • Logic Type: The 74ALS38 is a quadruple 2-input NAND buffer/driver with open collector outputs, providing the ability to drive heavily loaded outputs with up to 15 LSTTL loads.
  • Operating Voltage: It operates at a standard voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ensuring reliable operation.
  • High-Speed Performance: The ALS technology ensures fast switching performance, with typical propagation delay times significantly lower than standard LS logic counterparts.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and the ability to drive lines with up to 15 LSTTL loads.
  • Power Consumption: ALS devices are known for their low power consumption, making the 74ALS38 suitable for energy-sensitive applications.
  • Package Options: The product is available in various package types, including DIP and SOIC, providing flexibility for different PCB layouts and assembly processes.

Applications

The 74ALS38 is ideal for a variety of digital applications, including:

  • Bus drivers
  • Memory address drivers
  • Buffer memory address registers
  • Control systems
  • Data communication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74ALS38 is no exception. With rigorous testing and quality control measures in place, this product is designed to meet the industry's high standards for performance and durability.

Environmental Compliance

The 74ALS38 adheres to environmental regulations, including RoHS and REACH compliance, ensuring that it meets global standards for environmental safety and sustainability.

Support and Resources

For additional information, including detailed specifications, application notes, and support resources, customers can visit the NXP Semiconductors website or contact their support team directly.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5740 $61.3140
26+ $4.5738 $118.9188
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1453 $290.1710
94+ $3.7168 $349.3792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess