EN
  • EN
  • DE

74ALVC541PW

Part No 74ALVC541PW
Manufacturer NXP / Nexperia
Description Octal buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1240+
Reference case TSSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729155-74ALVC541PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC541PW CAD Model

Description

Product Overview: 74ALVC541PW from NXP Semiconductors

The 74ALVC541PW is a high-performance, octal non-inverting buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed to be used in applications that require high drive capability, low static and dynamic power consumption, and high-speed operation. It is an ideal choice for interfacing with high-capacity memory modules, bus-oriented systems, and in situations where data needs to be driven over long cables or high-capacitance lines.

Key Features

  • Advanced Technology: The 74ALVC541PW is built using advanced high-speed CMOS technology (ALVC - Advanced Low-Voltage CMOS), which provides a significant reduction in power consumption compared to traditional CMOS devices.
  • High-Speed Operation: With a typical propagation delay of only 3.3 ns, this device ensures rapid data flow, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: It operates at a low voltage range of 1.65 V to 3.6 V, minimizing power use and making it compatible with low-voltage systems.
  • 3-State Outputs: The octal buffers have 3-state outputs which can be put in a high-impedance state, effectively disconnecting the output from the circuit. This feature is crucial for bus-oriented systems where multiple devices share the same connection lines.
  • Broad Compatibility: Input levels are 5V tolerant, allowing for interface flexibility with devices operating at higher voltages, without the need for additional level shifters.
  • Multiple Package Options: The 74ALVC541PW is available in a TSSOP20 package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the 74ALVC541PW makes it suitable for a broad range of applications, including:

  • Memory interfacing in servers and workstations
  • Communication systems and telecom infrastructure
  • Data buses in embedded systems
  • Signal buffering and driving in industrial controls
  • High-speed data acquisition and processing

With its combination of high-speed, low-power operation, and 3-state outputs, the 74ALVC541PW from NXP Semiconductors is a reliable and efficient solution for modern digital systems requiring robust level translation and bus-driving capabilities.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8359 $58.5130
170+ $0.6860 $116.6200
265+ $0.6645 $176.0925
360+ $0.6430 $231.4800
465+ $0.6216 $289.0440
625+ $0.5573 $348.3125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess