EN
  • EN
  • DE

P5CD016UA/S1AB047V

Part No P5CD016UA/S1AB047V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD016UA/S1AB047V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 16K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346342-P5CD016UA/S1AB047V
Ultra Librarian 3D Model Ultra Librarian P5CD016UA/S1AB047V CAD Model

Description

The NXP P5CD016UA/S1AB047V is a state-of-the-art secure microcontroller designed for multifunctional smart cards and high-security applications. This product from NXP Semiconductors is built with cutting-edge technology to provide robust security features, high performance, and flexible memory options to meet the evolving demands of the smart card industry.

Key Features

  • Advanced Security: The microcontroller is equipped with dedicated hardware for protection against a wide range of sophisticated attacks. With its secure cryptographic engine, it supports various algorithms such as DES, 3DES, AES, and RSA, ensuring the integrity and confidentiality of data.
  • High Performance: The P5CD016UA/S1AB047V boasts a powerful processing core that enables fast data processing and quick transaction times, making it ideal for applications requiring efficient operations.
  • Flexible Memory: The device comes with a generous memory size, which includes both ROM and EEPROM. This allows for the storage of complex applications and user data, while also providing the flexibility to update stored content securely.
  • Durability: Designed to withstand the rigors of everyday use, the microcontroller has a high endurance level and a long data retention period, ensuring reliability over the product's lifespan.
  • ISO Compliance: Fully compliant with ISO/IEC 7816 standards, the P5CD016UA/S1AB047V is designed for interoperability and is suitable for a wide range of smart card applications such as banking, identification, and access control.

Applications

The versatility of the NXP P5CD016UA/S1AB047V makes it suitable for a broad spectrum of applications, including but not limited to:

  • Banking and Payment Cards
  • Government Identification Cards
  • Access Control Systems
  • Public Transportation Systems
  • Network Security

Technical Specifications

Parameter Value Memory Size EEPROM: Customizable, ROM: Customizable Crypto Engine DES, 3DES, AES, RSA ISO Compliance ISO/IEC 7816 Package Available in various package options

The NXP P5CD016UA/S1AB047V is a robust and versatile secure microcontroller that offers the security and performance required for today's digital security needs.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess