EN
  • EN
  • DE

74ALVCH162245DGG

Part No 74ALVCH162245DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit bus transceiver with direction pin and 30ohm termination resistor 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130923-74ALVCH162245DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162245DGG CAD Model

Description

Product Overview

The 74ALVCH162245DGG is a high-performance, 16-bit transceiver from NXP Semiconductors, designed with the latest technology to ensure fast and reliable data transfer in complex digital systems. This component is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is known for its low-power consumption and high noise immunity, making it an ideal choice for battery-operated and portable devices.

Key Features

  • Bus Hold Function: The 74ALVCH162245DGG features a built-in bus hold function, which maintains the last active data inputs when no data is being driven, eliminating the need for external pull-up or pull-down resistors.
  • Low-Voltage Operation: This transceiver operates at a nominal voltage of 2.3V to 3.6V, which allows for interfacing with low-voltage processors and logic while reducing power consumption.
  • High-Speed Performance: With a maximum propagation delay of just 3.6 ns and a transition rate of 500 ps, the 74ALVCH162245DGG ensures swift data transmission, making it suitable for high-speed data paths.
  • Bi-Directional Interface: The device can transfer data in both directions, from A to B or B to A, and features direction control inputs for flexible integration into various data bus configurations.
  • Output Disable Feature: The outputs can be placed in a high-impedance OFF-state, which is useful in multiplexed data bus applications, allowing multiple devices to share the same data lines without interference.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in environments prone to static electricity.

Applications

The 74ALVCH162245DGG is widely used in a variety of digital applications, such as:

  • Memory interfacing
  • Data communication between different voltage domains
  • Multiplexed data transmission systems
  • Microprocessor or microcontroller bus interfacing
  • Portable and battery-powered devices

Package Information

This transceiver comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) with the part number suffix 'DGG'. The TSSOP package is recognized for its compact footprint and suitability for surface mount technology (SMT), making it an excellent choice for space-constrained applications.

With its combination of high-speed operation, low-power consumption, and versatile interfacing capabilities, the 74ALVCH162245DGG from NXP is a robust solution for modern digital communication challenges.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
UTC
Lowest to $0.0622
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
IDT, Integrated Device Technology Inc
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess