EN
  • EN
  • DE

74ALVCH16543DGG

Part No 74ALVCH16543DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type registered transceiver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130957-74ALVCH16543DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16543DGG CAD Model

Description

Product Overview: 74ALVCH16543DGG

The 74ALVCH16543DGG is a high-performance, 16-bit transceiver designed by NXP Semiconductors. This integrated circuit is a part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The device is especially suited for driving transmission lines or buffering memory address registers in a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • High-Speed Operation: The 74ALVCH16543DGG is capable of operating at high speeds, making it suitable for systems that require fast data transfer rates.
  • Low Power Consumption: As part of the ALVC family, this device is optimized for low power consumption without compromising on performance.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Wide Voltage Range: The device operates over a 1.65V to 3.6V range, providing design flexibility for different power supply levels.
  • 3-State Outputs: The bidirectional transceiver has 3-state outputs which allow for connection to a bus without affecting the bus line when the output is disabled.

Technical Specifications

The 74ALVCH16543DGG features two separate 8-bit bus transceivers with 3-state outputs, which can be independently controlled. It supports two-way communication between buses, and the direction of data flow is determined by the DIR input. The OE input can disable the device's outputs, effectively isolating the buses.

The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a space-saving solution for PCB layouts. The package is designed for surface mount technology, which is ideal for modern high-density electronic assemblies.

Applications

Due to its versatile nature, the 74ALVCH16543DGG is used in a variety of applications. It is particularly useful in systems where data needs to be transferred or multiplexed from one bus to another. Examples include:

  • Server motherboards
  • Networking equipment
  • Data communication systems
  • Industrial control systems
  • Test and measurement equipment

With its high-speed operation, low power consumption, and robust design, the NXP 74ALVCH16543DGG is a reliable choice for designers looking to optimize their high-performance digital systems.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess