EN
  • EN
  • DE

74ALVCHT16835DGV:1

Part No 74ALVCHT16835DGV:1
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED DVR 16BIT 56TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 18
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 25789-74ALVCHT16835DGV:1
Ultra Librarian 3D Model Ultra Librarian 74ALVCHT16835DGV:1 CAD Model

Description

Product Overview: 74ALVCHT16835DGV:1 from NXP

The 74ALVCHT16835DGV:1 is a high-performance, 18-bit universal bus driver from NXP Semiconductors, designed with a focus on facilitating low-voltage operation while providing the capability to interface with a 3.3V signal environment. This product is a part of the Advanced Low-Voltage CMOS High-Tolerance (ALVCHT) family, which is renowned for its robust tolerance to voltage variations and its ability to maintain signal integrity in demanding applications.

Featuring 18-bit bi-directional bus interface, the 74ALVCHT16835DGV:1 is suitable for multiplexed transmission of data directly from the bus or from the system's input/output ports. This versatility makes it an ideal choice for a wide range of applications, including computing, data storage, and high-speed communication systems.

The device operates at a voltage range of 2.3V to 3.6V, which allows for seamless integration in systems that require lower power consumption without sacrificing performance. Additionally, the 74ALVCHT16835DGV:1 supports bus hold functionality on the data inputs, eliminating the need for external pull-up or pull-down resistors and thus reducing system cost and complexity.

One of the key features of this product is its ability to drive heavily loaded buses with low ground bounce noise, thanks to its balanced output drive and Gunning Transceiver Logic (GTL) compatible inputs and outputs. The outputs are also equipped with power-off disable capability, ensuring that they remain in the high-impedance state during power down, which helps prevent any damaging backflow current.

Enclosed in a slim and compact 56-pin TSSOP (Thin Shrink Small Outline Package) package, the 74ALVCHT16835DGV:1 is designed for space-constrained applications, providing a high-density solution without compromising on functionality or performance. The device also features a bus-hold data inputs feature, which provides a robust interface in a multi-master environment.

With its low-voltage operation, high-speed data transfer capabilities, and integration-friendly features, the 74ALVCHT16835DGV:1 from NXP is a top-tier solution for designers seeking to enhance their system's performance while reducing power consumption and maintaining signal integrity in a compact footprint.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess