EN
  • EN
  • DE

74ALVT16501DGG

Part No 74ALVT16501DGG
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 2.5V/3.3V 18-bit universal bus transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815848-74ALVT16501DGG
Ultra Librarian 3D Model Ultra Librarian 74ALVT16501DGG CAD Model

Description

Product Overview: 74ALVT16501DGG by NXP

The 74ALVT16501DGG is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This component is part of the Advanced Low-Voltage CMOS technology family and is specifically created to cater to the demands of high-speed data transmission and switching applications. The device is particularly well-suited for interfacing with different voltage levels in mixed 3.3V/5V supply systems, making it an ideal choice for system upgrades and modern mixed-voltage designs.

Key Features

  • Logic Type: Universal Bus Transceiver (UBT)
  • Bus Hold: Equipped with a bus-hold feature that retains the last active state during a power-down situation, preventing floating inputs and reducing the need for external pull-up resistors.
  • Voltage Range: Operates at 2.5V to 3.6V, with 5V tolerant inputs and outputs for interfacing with legacy systems.
  • Speed: Fast propagation delay times, ensuring high-speed operation for critical applications.
  • Drive Capability: Capable of driving heavily loaded buses with minimal signal distortion, thanks to its robust output drive capability.
  • Packaging: Housed in a TSSOP56 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The 74ALVT16501DGG is versatile and can be used in a variety of applications, including:

  • Data communication and networking equipment
  • High-speed data acquisition and processing systems
  • Server and computer motherboard interfaces
  • Signal bridging between different voltage domains

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74ALVT16501DGG is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. This ensures that the product will perform reliably over its intended lifespan, even under varying environmental conditions.

In summary, the 74ALVT16501DGG by NXP Semiconductors is a high-quality, versatile bus transceiver that offers fast speeds, voltage flexibility, and robust performance for a wide range of high-speed data transmission and interfacing applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess