Product Overview: 74ALVT16823DGG by NXP
The 74ALVT16823DGG is a high-performance, integrated circuit manufactured by NXP Semiconductors. This product is part of NXP's ALVT (Advanced Low-Voltage Technology) family, which is known for its low-power consumption and high-speed operation. The 74ALVT16823DGG is particularly designed for use in applications requiring a 2.5V or 3.3V 16-bit registered transceiver with 3-state outputs.
Key Features:
- Technology: Advanced Low-Voltage Technology (ALVT) for optimal power consumption and speed.
- Operating Voltage: Designed to operate at 2.5V or 3.3V, making it suitable for low-voltage applications.
- Bus Interface: 16-bit transceiver with bidirectional bus interface allows for efficient data transfer.
- 3-State Outputs: The outputs can be put in a high-impedance state, which is useful for shared bus systems.
- Edge-Triggered Registers: Ensures reliable and precise data capture at the clock edges.
- Flow-Through Architecture: Optimizes the PCB layout and reduces the noise coupled into the device.
- Package: Housed in a 56-pin TSSOP (DGG) package, which is suitable for surface-mount technology (SMT).
- Performance: Fast propagation delays and output transition times to support high-frequency operation.
Applications:
The 74ALVT16823DGG is ideal for a wide range of applications, including:
- High-speed data transfer systems
- Communication infrastructures
- Computers and computer peripherals
- Networking equipment
- Signal buffering and storage
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality products. The 74ALVT16823DGG is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.
Environmental Compliance:
The 74ALVT16823DGG is produced with the environment in mind. It complies with RoHS and Green Product requirements, ensuring that it is free from hazardous substances and is more environmentally friendly.