EN
  • EN
  • DE

74AUP1G04GW

Part No 74AUP1G04GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131025-74AUP1G04GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G04GW CAD Model

Description

The NXP 74AUP1G04GW is a high-performance, ultra-low-power CMOS inverter, which is part of NXP Semiconductors' advanced ultra-low-power (AUP) family. This single inverter gate is designed for optimal power consumption and stability, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Static Power Consumption: The 74AUP1G04GW boasts a very low static power consumption, with a typical I<sub>CC of only 0.9 μA, making it highly efficient for power-sensitive designs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 0.8V to 3.6V, which allows for flexibility in various application environments and is compatible with low-voltage microcontrollers and other digital systems.
  • High Noise Immunity: Incorporating Schmitt-trigger action at all inputs, the device provides enhanced noise immunity and stable outputs, ensuring reliable performance in noisy operational conditions.
  • Low Propagation Delay: The device is designed for quick response, with a very low propagation delay typically at 3.7 ns when V<sub>CC is 3.3V, contributing to the overall efficiency of high-speed signal processing.
  • ESD Protection: High electrostatic discharge (ESD) protection levels are integrated, with input protection exceeding JESD 22, ensuring the device's resilience in harsh environments.
  • Compact Package: The 74AUP1G04GW comes in a very small 5-pin SC-88A (SOT353) package, which is suitable for space-constrained applications.

Applications

The NXP 74AUP1G04GW is suitable for a wide range of applications, particularly where power efficiency is critical. These include:

  • Smartphones and wearable devices
  • Portable medical equipment
  • Energy-harvesting systems
  • Low-power IoT devices
  • Battery management systems
  • Microcontroller level shifting

With its combination of low power consumption, wide voltage range, high noise immunity, and compact packaging, the NXP 74AUP1G04GW is a versatile component that enhances the performance and reliability of a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0823 $50.2030
1,480+ $0.0676 $100.0480
2,295+ $0.0655 $150.3225
3,155+ $0.0634 $200.0270
4,085+ $0.0612 $250.0020
5,465+ $0.0549 $300.0285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess