EN
  • EN
  • DE

74AUP1G97GM

Part No 74AUP1G97GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131077-74AUP1G97GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G97GM CAD Model

Description

The NXP 74AUP1G97GM is a versatile and innovative logic device that combines multiple functions into a single gate. Designed with the advanced ultra-low-power (AUP) technology, this configurable multiple-function gate is optimized for low-voltage and low-power operations, making it an ideal choice for battery-powered and portable applications. The 74AUP1G97GM is part of NXP's AUP family, renowned for their low static and dynamic power consumption.

Key Features

  • Multi-Function Flexibility: The 74AUP1G97GM can be configured as a variety of logical functions including AND, OR, NAND, NOR, XOR, inverter, and buffer. This flexibility allows designers to reduce board space and inventory by using one device in place of multiple different logic gates.
  • Low Power Consumption: With its ultra-low-power design, this device ensures minimal power consumption in standby and operation modes, which is critical for extending battery life in portable devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 0.8V to 3.6V, providing the flexibility to be used in systems with different supply voltages.
  • High-Speed Operation: Despite its low-power design, the 74AUP1G97GM does not compromise on speed, offering high-speed operation with a propagation delay typically less than 3.5 ns.
  • ESD Protection: The device includes input and output ESD protection, ensuring robustness and reliability in harsh electrical environments.
  • Compact Package: Available in a very small and leadless XSON6 package, it is perfect for space-constrained applications.

Applications

The NXP 74AUP1G97GM is suited for a broad range of applications. Its low-power consumption and configurable nature make it an excellent choice for portable and battery-operated devices, such as smartphones, tablets, and wearable technology. Additionally, it can be used in control logic circuits, clock gating circuits, and in any application where board space is at a premium and multiple logic functions may be needed.

Conclusion

In summary, the NXP 74AUP1G97GM configurable multiple-function gate is a highly adaptable and energy-efficient component that supports a variety of logic functions. Its low-power AUP technology, combined with its compact size and ESD protection, make it a reliable and essential part of modern electronic systems where power efficiency and versatility are paramount.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1164 $70.5820
10+ $11.5835 $115.8350
16+ $11.2208 $179.5328
22+ $10.8593 $238.9046
28+ $10.4978 $293.9384
37+ $9.4109 $348.2033
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess