Product Overview: 74AUP2G00GM,125 by NXP
The 74AUP2G00GM,125 is a high-performance, dual-input NAND gate integrated circuit (IC) designed and manufactured by NXP Semiconductors. This product is part of the advanced ultra-low power (AUP) family, which is optimized for low-voltage operation and is ideal for battery-powered and energy-efficient applications.
Key Features
- Low Power Consumption: The IC operates with a very low static power consumption, making it suitable for power-sensitive designs.
- Wide Voltage Range: It supports a wide supply voltage range from 0.8V to 3.6V, providing design flexibility across various voltage levels.
- High-Speed Operation: Despite its low-power design, the 74AUP2G00GM,125 offers high-speed performance.
- Low Noise: The AUP technology ensures reduced noise overshoot and undershoot, granting stable operation in noise-sensitive applications.
Applications
The 74AUP2G00GM,125 is suitable for a variety of applications where power efficiency and space constraints are critical. Some common applications include:
- Smartphones and wearable technology
- Portable medical devices
- Energy management systems
- Low-power IoT devices
Product Specifications
Parameter
Value
Package
XSON8
Temperature Range
-40°C to +125°C
Logic Type
NAND Gate
Number of Circuits
2
Inputs per Circuit
2
Mounting Type
Surface Mount
Quality and Reliability
The 74AUP2G00GM,125 is designed to meet the rigorous standards of NXP for quality and reliability. It is manufactured in compliance with the latest industry standards and is subjected to extensive testing to ensure high performance and dependability.