Product Overview: 74AVC4T245D - NXP Semiconductors
The 74AVC4T245D is a high-performance, 4-bit dual-supply transceiver from NXP Semiconductors, designed with state-of-the-art technology to address the need for low-power data transfer with voltage level shifting capability. This device is ideal for applications that require the transfer of data between two different voltage domains, making it a perfect fit for modern multi-voltage systems.
Key Features
- Bi-Directional Interface: The transceiver can send and receive signals, providing versatility in communication between systems.
- Dual Supply Voltage: It operates with a 1.2V to 3.6V VCC(A) and 1.65V to 5.5V VCC(B), accommodating a wide range of power supplies.
- High-Speed Data Transfer: The device supports fast data transfer rates, ensuring efficient communication between connected components.
- Auto Direction Sensing: The direction of data flow is automatically determined without the need for a direction control signal.
- Low Power Consumption: Designed for power-sensitive applications, the 74AVC4T245D minimizes power consumption while maintaining performance.
- ESD Protection: It includes electrostatic discharge (ESD) protection circuits to safeguard the device from static damage.
Applications
The 74AVC4T245D is suitable for a diverse range of applications, including:
- Mobile Phones
- Personal Computers
- Networking Equipment
- Portable Media Players
- Industrial Control Systems
Technical Specifications
| Parameter |
Value |
| Logic Type |
Transceiver, Non-Inverting |
| No. of Channels |
4 |
| Output Type |
Tri-State |
| Mounting Type |
Surface Mount |
| Package / Case |
TSSOP-16 |
With its robust feature set and adherence to stringent quality standards, the 74AVC4T245D from NXP Semiconductors is a reliable and efficient solution for your data transfer needs across different voltage levels.