EN
  • EN
  • DE
  • IT

74AVCH2T45DC

Part No 74AVCH2T45DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual-bit, dual-supply voltage level translator/transceiver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131162-74AVCH2T45DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH2T45DC CAD Model

Description

NXP 74AVCH2T45DC: Dual-Bit Dual-Supply Transceiver

The NXP 74AVCH2T45DC is a high-performance, dual-bit, dual-supply transceiver that belongs to the advanced AVC (Advanced Very-Low-Voltage CMOS) family. This transceiver is designed to facilitate bidirectional level translation between different voltage domains, making it an essential component for systems that require the interfacing of two distinct logic levels.

One of the key features of the 74AVCH2T45DC is its ability to operate with two separate supply voltages, ranging from 1.2V to 3.6V. This allows for seamless communication between low-voltage and higher-voltage logic circuits without the need for additional level-shifting components. With its wide voltage range, the device is ideal for battery-operated and portable applications where power efficiency and minimal space are critical.

The device's inputs are designed to be tolerant to 3.6V, regardless of the operating voltage, providing further flexibility in mixed-voltage systems. Moreover, the 74AVCH2T45DC boasts an extremely low on-state resistance, which ensures minimal signal distortion and high-speed operation, making it suitable for high-frequency signaling environments.

The transceiver's dual-bit configuration enables the simultaneous transmission of two signals in either direction. This feature, combined with the device's bus-hold functionality, which prevents floating inputs, ensures stable and reliable data transfer. Additionally, the 74AVCH2T45DC is equipped with over-voltage tolerant I/Os, which protect the device against unexpected voltage spikes that could potentially cause damage.

Packaged in a small, leadless DHVQFN14 package, the NXP 74AVCH2T45DC is optimized for space-constrained applications. Its small footprint and low profile make it an excellent choice for mobile and handheld devices, as well as for high-density circuit boards where space is at a premium.

In summary, the NXP 74AVCH2T45DC transceiver is an efficient solution for systems requiring high-speed, low-power, and reliable level translation. Its dual-supply operation, wide voltage range, and robust protection features make it a versatile component for a variety of applications in modern electronics.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2148 $50.4780
570+ $0.1763 $100.4910
880+ $0.1708 $150.3040
1,210+ $0.1653 $200.0130
1,565+ $0.1598 $250.0870
2,095+ $0.1433 $300.2135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess