The 74CBTD3384DB is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product is a part of the 74 series, known for its robust performance in digital signal processing and switching applications. The 74CBTD3384DB is a 10-bit FET bus switch which provides ten bits of high-speed TTL-compatible bus switching in a small footprint package.
Key Features
- Low Power Consumption: The device is designed to operate with very low quiescent power, making it ideal for power-sensitive applications.
- High-Speed Switching: It can switch signals at high speeds, which is crucial for applications requiring fast signal processing and minimal propagation delay.
- 5Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and provides a near-ideal connection between ports.
- Wide Operating Voltage Range: The 74CBTD3384DB operates over a wide voltage range, accommodating various levels of signal requirements.
Applications
The versatility of the 74CBTD3384DB makes it suitable for a broad range of applications, including:
- Signal routing and switching in communication systems
- Memory interleaving and bus management in computing systems
- High-speed data acquisition and processing
- Server and networking equipment requiring high bandwidth
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74CBTD3384DB is built to meet stringent industry standards for reliability and performance. It is designed for a long operational life and is subjected to rigorous testing to ensure it meets NXP's quality benchmarks.
Package and Availability
The 74CBTD3384DB is available in a DB (SSOP) package, which is known for its compact size and suitability for space-constrained applications. For detailed specifications, availability, and ordering information, customers should contact NXP Semiconductors or their authorized distributors.