EN
  • EN
  • DE

74CBTLV3126BQ

Part No 74CBTLV3126BQ
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1244+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729164-74CBTLV3126BQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3126BQ CAD Model

Description

The NXP 74CBTLV3126BQ represents a high-performance, quad FET bus switch designed to provide superior switching capabilities for the modern electronic landscape. This switch is part of NXP's low-voltage CMOS technology that offers a perfect balance between speed and power consumption, making it an ideal choice for a wide array of applications.

The 74CBTLV3126BQ features four independent bidirectional switches that allow for the connection or isolation of two ports by the application of control signals. With its quick switch times and low on-state resistance, this device ensures minimal propagation delay and high bandwidth data transmission, which is crucial for high-speed data processing and communication systems.

The device operates on a 2.3V to 3.6V power supply range, thereby accommodating various logic levels and making it compatible with most low-voltage applications. The low-voltage operation also aids in reducing overall power consumption, which is particularly beneficial for battery-operated devices. Furthermore, the 74CBTLV3126BQ boasts an extensive temperature range, ensuring reliable performance even in extreme conditions.

The 74CBTLV3126BQ comes in a compact DHVQFN14 package that is not only space-saving but also offers excellent thermal performance. This packaging is suitable for surface-mount technology (SMT), which is advantageous for modern high-density electronic assemblies. Additionally, the switch is characterized by its ESD protection feature, safeguarding the device against electrostatic discharges that can potentially damage electronic components.

Ideal for applications such as signal gating, data switching, and multiplexing in computing and telecommunication systems, the NXP 74CBTLV3126BQ is a testament to NXP's commitment to providing advanced solutions for high-speed data pathways. Its integration into a system promises to deliver efficient, reliable service with a focus on speed and power efficiency, making it a valuable component in any high-performance electronic design.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4558 $50.1380
235+ $0.4264 $100.2040
365+ $0.4117 $150.2705
525+ $0.3823 $200.7075
685+ $0.3676 $251.8060
855+ $0.3529 $301.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess