EN
  • EN
  • DE

74CBTLV3126PW

Part No 74CBTLV3126PW
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 74CBTLV3126 - 4-BIT BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP
Series 74CBTLV
Package Bulk
Product Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74CBTLV3126
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 743978-74CBTLV3126PW
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3126PW CAD Model

Description

Introducing the 74CBTLV3126PW Quad Bus Switch from NXP

The 74CBTLV3126PW is a high-performance, low-voltage quad bus switch designed by NXP Semiconductors, a leader in the semiconductor industry. This switch is part of the CBTLV (Low-Voltage CMOS Bus Switch) family and is crafted to deliver efficient, high-speed switching in a wide range of applications. Its small 14-pin TSSOP (Thin Shrink Small Outline Package) makes it an excellent choice for space-constrained applications.

With its low on-state resistance of typically 5 ohm at 25 °C, the 74CBTLV3126PW ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in high-speed data paths. The device operates over a 2.3V to 3.6V VCC range, making it compatible with 3.3V systems and ensuring it can be integrated into a variety of low-voltage applications without additional level shifting.

The 74CBTLV3126PW features four independent line switches, each controlled by separate enable (OE) inputs. This allows for precise control over signal routing and isolation, which is essential for applications such as data multiplexing, signal gating, and bus isolation. When the OE input is low, the switch is on and can carry bidirectional data; when high, the switch is off, and the connection is high-impedance, effectively isolating the bus lines.

One of the key advantages of the 74CBTLV3126PW is its quick switch times, with a maximum propagation delay of only 0.25ns, ensuring minimal delay in your signal path. Additionally, its low power consumption helps to conserve energy in power-sensitive designs.

The device is also equipped with ESD protection circuitry, providing a high level of protection against electrostatic discharge, which enhances the reliability and longevity of both the switch and the overall system.

In summary, the 74CBTLV3126PW from NXP is a versatile, efficient, and reliable solution for a variety of applications requiring low-voltage, high-speed switching. Whether you're designing for telecommunications, computing, networking, or consumer electronics, this quad bus switch is engineered to meet your needs with precision and performance.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6264 $50.4184
66+ $1.5235 $100.5510
102+ $1.4720 $150.1440
147+ $1.3691 $201.2577
190+ $1.3176 $250.3440
237+ $1.2662 $300.0894
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess