EN
  • EN
  • DE

74CBTLV3384DK,118

Part No 74CBTLV3384DK,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10BIT 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 142074-74CBTLV3384DK,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3384DK,118 CAD Model

Description

Product Overview: 74CBTLV3384DK,118 by NXP Semiconductors

The 74CBTLV3384DK,118 is a high-performance, low-voltage 10-bit bus switch designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This bus switch is an essential component for modern electronic systems requiring efficient and fast switching capabilities. The device is particularly suitable for applications where low on-resistance and low propagation delay are critical for system performance.

Key Features

  • Low-Voltage Operation: Designed to operate at 2.3V to 3.6V, making it ideal for low-voltage applications that require power efficiency.
  • High-Speed Switching: Provides a quick switch response time, ensuring minimal signal delay for high-speed data transmission.
  • Low On-Resistance: Features a typical on-resistance of only 5 ohms, allowing signals to pass with minimal attenuation and preserving signal integrity.
  • 10-Bit Bus Interface: A single chip offers a 10-bit wide bus interface, facilitating the connection of multiple data lines through a single device.
  • 5V Tolerant I/O: Inputs and outputs are tolerant to 5V, even when the device is powered down, providing greater compatibility with other logic levels within a system.

Applications

With its robust feature set, the 74CBTLV3384DK,118 is well-suited for a variety of applications, including:

  • Server and Networking Equipment
  • Telecommunication Systems
  • Data Centers
  • Signal Routing
  • Memory Interfacing

Product Specifications

The 74CBTLV3384DK,118 is packaged in a compact and surface-mountable SSOP48 form factor, which is conducive to space-constrained applications. It also features a wide operating temperature range from -40°C to +85°C, ensuring reliability and performance under various environmental conditions.

In conclusion, the 74CBTLV3384DK,118 from NXP Semiconductors is a versatile and efficient solution for systems requiring high-speed and low-voltage bus switching. Its combination of speed, low power consumption, and robustness make it an excellent choice for designers looking to optimize their data transmission and signal routing capabilities in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7752 $62.1320
80+ $1.4565 $116.5200
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3202 $290.4440
295+ $1.1839 $349.2505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,408 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess