EN
  • EN
  • DE

74F651AD

Part No 74F651AD
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040214-74F651AD
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F651AD CAD Model

Description

The NXP 74F651AD is a high-performance, versatile integrated circuit designed for applications requiring bidirectional data communication and storage. This 8-bit transceiver and register is part of NXP's advanced 74F series, known for its fast speeds and robust performance. The 74F651AD is ideal for interfacing between different bus configurations, buffering data, and providing temporary storage for data manipulation.

Key Features

  • High-Speed Operation: The 74F651AD operates at fast speeds, making it suitable for high-frequency data transfer applications.
  • 8-Bit Bidirectional Data Bus: The bidirectional bus interface allows for versatile data flow, supporting both transmitting and receiving operations.
  • Separate Input and Output Bus Capability: The device's bus structure allows for separate input and output control, providing flexibility in data handling.
  • Non-Inverting Data Paths: The transceiver offers non-inverting data paths, ensuring that the data remains unchanged during the transfer process.
  • 3-State Outputs: Equipped with 3-state outputs, the 74F651AD can be placed in a high-impedance state, allowing for bus sharing without interference.
  • Edge-Triggered Registers: The inclusion of edge-triggered registers means that data can be captured at precise moments, enhancing data integrity during transfers.
  • Transparent Latches: The device also includes transparent latches that allow data to pass through when enabled, providing additional data management options.
  • Output Capability: The 74F651AD can drive up to 15 Low Power Schottky (LS) loads, offering a strong output drive capability.

Applications

The NXP 74F651AD is suitable for a diverse range of applications, including:

  • Computer systems and servers
  • Networking equipment
  • Data communication systems
  • Industrial control systems
  • Signal processing

With its advanced features and NXP's commitment to quality, the 74F651AD is a reliable choice for designers and engineers looking to implement high-speed data transfer and storage capabilities into their systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess