EN
  • EN
  • DE

74HC123DB,118

Part No 74HC123DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 65ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 006811-74HC123DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC123DB,118 CAD Model

Description

Product Overview: 74HC123DB,118

The 74HC123DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for their expertise in creating robust and reliable integrated circuits. This particular product is part of the 74HC/HCT family, which is well-suited for interfacing with TTL levels. The 74HC123DB,118 is a dual retriggerable monostable multivibrator with reset, designed to deliver precision timing for a multitude of applications.

Key Features

  • Output Pulse Width Control: By connecting an external resistor (R<sub>EXT) and capacitor (C<sub>EXT), users can adjust the output pulse width to suit their specific requirements.
  • Dual Monostable Multivibrator: The device contains two independent multivibrators, making it versatile for designs that require multiple timing elements.
  • Retriggerable: Input pulses can retrigger the timing cycle, providing flexibility in pulse generation and timing adjustments.
  • Reset Function: The inclusion of a direct reset input allows for immediate termination of the output pulse, enhancing control over the timing operations.
  • Schmitt-trigger Action: Inputs include a Schmitt-trigger action that allows the circuit to handle slow input transition rates, providing noise immunity and a clean output signal.
  • Wide Operating Voltage: The 74HC123DB,118 operates within a voltage range of 2.0V to 6.0V, compatible with a variety of logic levels and making it suitable for battery-operated devices.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, making it ideal for power-sensitive applications.

Applications

The 74HC123DB,118 is ideal for use in applications requiring precise timing circuits, such as:

  • Pulse shaping
  • Missing pulse detection
  • Time delay generation
  • Sequential timing

With its robust design and flexible features, the 74HC123DB,118 from NXP is a reliable choice for designers and engineers looking to incorporate a dual retriggerable monostable multivibrator with reset into their electronic systems. Whether used in consumer electronics, automotive, or industrial applications, this integrated circuit ensures performance and precision.

Quality and Reliability

NXP's commitment to quality ensures that the 74HC123DB,118 meets the stringent requirements necessary for a wide range of applications. Users can trust the consistent performance and longevity of this component in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.9872
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2186
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess