EN
  • EN
  • DE

74HC126D-T

Part No 74HC126D-T
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743990-74HC126D-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC126D-T CAD Model

Description

Introducing the 74HC126D-T from NXP Semiconductors

The 74HC126D-T is a high-speed Si-gate CMOS device from the reputable NXP Semiconductors' range, renowned for its robust performance and versatility in various electronic applications. This quad buffer/line driver comes equipped with 3-state outputs that are both high-current and capable of driving heavy loads, making it an ideal choice for interfacing with bus lines in a bus-oriented system.

Each of the four buffers has a separate output enable (OE) input which, when held high, places the output in a high-impedance state. This feature allows for the disconnection of the output from the bus line, thus enabling multiple devices to share the same bus. The 74HC126D-T operates across a wide voltage range from 2V to 6V and is characterized by low input current, making it suitable for battery-operated devices and for interfacing with microcontrollers and other logic circuits.

Key Features of the 74HC126D-T

  • High Current Drive: Each output can drive up to 15 mA, which is ideal for driving heavier loads than typical CMOS outputs.
  • Wide Operating Voltage: Functions optimally across a range of voltages from 2V to 6V, providing flexibility in various power environments.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, conserving energy in your designs.
  • 3-State Outputs: The tri-state outputs allow for connection to common bus lines, making it perfect for bus-oriented systems.
  • Compatibility: Interface capable with TTL levels, the device is suitable for mixed-technology environments.

The 74HC126D-T is delivered in a small-outline package (SO14), which is both space-saving and suitable for automated surface-mount assembly processes. Its design and packaging make it a practical choice for applications in telecommunications, computing, and industrial electronics where space and power efficiency are critical.

With its proven performance and NXP's commitment to quality, the 74HC126D-T is a dependable component for designers seeking to create flexible and reliable digital logic systems. Its ability to drive heavy loads while maintaining low power consumption and high-speed operation makes it an essential part of any electronics toolkit.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4973 $52.2165
250+ $0.4081 $102.0250
380+ $0.3953 $150.2140
525+ $0.3826 $200.8650
680+ $0.3698 $251.4640
905+ $0.3316 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess