EN
  • EN
  • DE
  • IT

74HC126PW,118

Part No 74HC126PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER DVR TRI-ST QD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 104404-74HC126PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC126PW,118 CAD Model

Description

Product Overview: 74HC126PW,118 by NXP Semiconductors

The 74HC126PW,118 is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' 74HC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). This particular integrated circuit is designed to serve in a wide array of digital applications, especially where buffer and line driver functionalities are required.

Key Features

  • Quad Buffer/Line Driver: The chip contains four independent buffer/line drivers with 3-state outputs, allowing for versatile usage in digital circuits.
  • 3-State Outputs: Each output can be put in a high-impedance state, effectively disconnecting it from the circuit, which is crucial for bus-oriented systems.
  • High Noise Immunity: The device is characterized by a balanced propagation delay and transition times, providing a high degree of noise immunity and stable operation.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.0V to 6.0V, making it suitable for interfacing with both low and standard voltage logic levels.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, conserving energy in power-sensitive designs.
  • Output Drive Capability: The device can drive 15 LSTTL loads, which is indicative of its strong output drive capability.
  • ESD Protection: It provides electrostatic discharge protection exceeding JESD 22, ensuring reliability and longevity in sensitive applications.
  • Compliance: The product is compliant with JEDEC standard no. 7A, ensuring compatibility with standard industrial grades.

Applications

The 74HC126PW,118 is versatile and can be used in a variety of digital applications. Some of its typical applications include:

  • Buffering and driving of bus lines
  • Input/output port expansion
  • Memory address drivers
  • Data transmission controls

Packaging and Quality Assurance

The 74HC126PW,118 comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications. The product adheres to NXP's commitment to quality and reliability, ensuring that each component meets stringent industry standards for performance and durability.

Whether you're designing a complex digital system or seeking reliable components for buffering applications, the 74HC126PW,118 by NXP Semiconductors is a choice that offers both flexibility and efficiency.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 96BGA
Lowest to $49.0291
Texas Instruments
BUS DRIVER, 4-BIT, / Element Bit per Element Output
Lowest to $25.0237
Renesas Electronics America
IC TXRX NON-INVERT 3.6V 96CABGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Lowest to $18.6281
National Semiconductor (TI)
BUS DRIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCEIVER FULL 8/8 24SOP / Element Bit per Element Output 24-SOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Need more? Email Us
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Maxim Integrated
IC BUFF CLOSE/LOOP 310MHZ 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3107 $57.4795
440+ $0.2550 $112.2000
685+ $0.2470 $169.1950
940+ $0.2390 $224.6600
1,215+ $0.2311 $280.7865
1,625+ $0.2072 $336.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess