EN
  • EN
  • DE

74HC137D

Part No 74HC137D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-to-8 line decoder, demultiplexer with address latches inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131505-74HC137D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC137D CAD Model

Description

Product Overview: 74HC137D by NXP Semiconductors

The 74HC137D is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' extensive range of integrated circuits. This particular IC is designed to provide reliable decoding and demultiplexing capabilities, with a focus on applications that require the selection of multiple data lines from a single source.

Key Features

  • 3-to-8 line decoder/demultiplexer with address latches: The 74HC137D can decode a 3-bit binary address to select one of eight output lines, making it ideal for applications that require multiple outputs to be controlled by a single input.
  • Positive-edge triggered latches: This device incorporates latches that are triggered on the positive edge of the clock input, ensuring that the outputs remain stable and providing a reliable performance.
  • Separate latch enable (LE) and output enable (OE) inputs: These separate inputs provide additional control over the latching function and the output stage, allowing for greater flexibility in system design.
  • Wide operating voltage range: The 74HC137D operates over a wide voltage range from 2.0V to 6.0V, accommodating various power supply levels for different applications.
  • Low power consumption: As a CMOS device, it offers the advantage of low power consumption, making it suitable for battery-operated devices and energy-efficient systems.
  • High noise immunity: The IC is designed with a high level of noise immunity, ensuring stable operation even in electrically noisy environments.
  • ESD protection: The device includes protection against electrostatic discharge, providing resilience against the damage that can occur during handling and operation.

Applications

The 74HC137D is versatile and can be used in a variety of digital applications, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Function selection in microprocessor systems

With its robust design and multiple features, the 74HC137D from NXP Semiconductors is a reliable choice for designers looking to implement a 3-to-8 line decoding or demultiplexing function in their digital systems. Its compatibility with a wide range of supply voltages and its low power consumption make it a versatile component suitable for a myriad of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2369 $50.9335
515+ $0.1944 $100.1160
800+ $0.1884 $150.7200
1,100+ $0.1823 $200.5300
1,420+ $0.1762 $250.2040
1,900+ $0.1580 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,806 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess