EN
  • EN
  • DE
  • IT

74HC138N

Part No 74HC138N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 3-to-8 line decoder/demultiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Logical Function Decoder/Demux
Mounting Through Hole
Operating Temp Range -4C to 125C
Output Type Standard
Package Type PDIP
Packaging Bulk
Pin Count 16
Polarity Inverting
Quiescent Current 8 uA
Propagation Delay Time 225 ns
Number of Elements 1
High Level Output Current -5.2 mA
Operating Temperature Classification Automotive
Number of Inputs 3
Number of Outputs 8
Low Level Output Current 5.2 mA
Logic Family HC
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 093828-74HC138N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian 74HC138N CAD Model

Description

Product Overview: 74HC138N by NXP Semiconductors

The 74HC138N is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, renowned for its reliability and performance in digital logic applications. This integrated circuit is designed to perform as a 3-to-8 line decoder/demultiplexer with inverting outputs, making it an ideal choice for a wide range of uses in system design, including address decoding for memory modules, data routing, and control signal generation.

Key Features

  • Logic Type: The device operates as a 3-to-8 line inverting decoder/demultiplexer.
  • High-Speed Performance: Compatible with the HC and HCT logic family, the 74HC138N ensures fast and efficient operation.
  • Input Level: The device features a broad input voltage range, accommodating various logic level requirements.
  • Output Capability: Capable of driving up to 10 LSTTL loads, the 74HC138N offers robust output performance.
  • Power Dissipation: With low power consumption, it minimizes power waste and heat generation in circuits.
  • Package: Encased in a standard DIP-16 package, it is suitable for through-hole mounting, making it easy to integrate into prototyping boards and permanent PCB installations alike.

Applications

The 74HC138N is versatile, finding its place in numerous applications, such as:

  • Memory chip select decoding
  • Data multiplexing
  • Control signal generation for microprocessors
  • System initialization and setup

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The 74HC138N is no exception, undergoing rigorous testing to ensure it meets the strict standards for industrial and commercial use. This dedication to quality ensures that the 74HC138N will perform reliably in your digital systems.

Conclusion

Whether you're designing complex digital systems or simply need a reliable decoding solution, the 74HC138N from NXP Semiconductors offers the performance and quality that engineers and designers have come to trust. With its versatile functionality and robust design, it stands as a staple in the electronic components industry.

You May Also Be Interested in

Atmel
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.068uH 2% 200MHz 60Q-Factor Ceramic 0.5A 0.38Ohm DCR 0805 Automotive T/R
Lowest to $0.9047
CISCO
Lowest to $105.1051
JST Sales America Inc.
Conn FPC Connector SKT 6 POS 0.5mm Solder ST SMD Reel package
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $139.2418
CISCO
Need more? Email Us
NXP / Nexperia
Need more? Email Us
OKI/Metcal
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1323 $56.2275
1,035+ $0.1085 $112.2975
1,600+ $0.1052 $168.3200
2,205+ $0.1018 $224.4690
2,850+ $0.0983 $280.1550
3,810+ $0.0883 $336.4230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess