Product Overview: 74HC151PW/S400 from NXP
The 74HC151PW/S400 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance in digital circuit applications. This integrated circuit is part of the 74HC series, which is well-known for its compatibility with low power Schottky TTL (LSTTL). The 74HC151PW/S400 is specifically designed as an 8-input multiplexer with a 3-state output, making it an essential component for systems requiring the selection and amplification of one of the eight data inputs to a single output line.
Key Features
- Logic Type: 8-Input Multiplexer
- Output Type: 3-State
- Package Type: TSSOP-16
- Operating Temperature Range: -40°C to +125°C
- Supply Voltage Range: 2.0V to 6.0V
- Logic Family: 74HC
- Propagation Delay: Fast propagation delay times, ensuring quick response in critical applications.
- Power Dissipation: Low power consumption, which is ideal for battery-operated and power-sensitive devices.
Product Applications
The 74HC151PW/S400 multiplexer is a versatile component that is suitable for a wide range of applications. It is particularly useful in digital systems where multiple data sources need to be routed and managed efficiently. Common applications include:
- Data routing and signal gating
- Function generation
- Communication systems
- Computer systems and servers
- Control systems
- Instrumentation and test equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The 74HC151PW/S400 is manufactured with the latest technology, ensuring high reliability and performance. Its robust design allows it to operate in a wide range of environmental conditions, making it suitable for use in both commercial and industrial applications.
In summary, the 74HC151PW/S400 from NXP is a reliable and efficient solution for systems requiring high-speed data selection and output control. Its low power consumption, wide operating voltage range, and compatibility with existing LSTTL products make it a valuable addition to any digital circuit design.