EN
  • EN
  • DE

74HC154N,652

Part No 74HC154N,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 4-16 LINE 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 131860-74HC154N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC154N,652 CAD Model

Description

Product Overview: 74HC154N,652 - NXP Semiconductors

The 74HC154N,652 is a high-performance, high-speed Si-gate CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC series, which is well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic). The 74HC154N,652 is a 4-to-16 line decoder/demultiplexer that offers a compact and efficient solution for expanding the output lines in digital control systems.

Key Features

  • Logic Type: 4-to-16 line decoder/demultiplexer
  • Supply Voltage Range: 2.0V to 6.0V, making it suitable for operation with a variety of logic levels and providing a good margin for power supply variations.
  • High Noise Immunity: The 74HC154N,652 features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The low power consumption of this IC makes it ideal for battery-operated devices and applications where power efficiency is crucial.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample current for most applications.

Applications

The 74HC154N,652 is versatile and can be used in a wide range of applications. It is particularly useful in digital systems where there is a need to decode binary information or demultiplex signals. Common applications include:

  • Memory address decoding
  • Data routing and signal distribution
  • Control logic for multiplexed displays
  • Microprocessor interface systems

Package and Quality

The device is packaged in a standard 24-pin DIP (Dual In-line Package), which is easy to handle and compatible with both through-hole and socket-based PCB (Printed Circuit Board) designs. The 74HC154N,652 is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. NXP's commitment to quality ensures that this decoder/demultiplexer meets the rigorous demands of the electronics industry for both commercial and industrial applications.

With its combination of features, the 74HC154N,652 from NXP Semiconductors is an excellent choice for designers looking for a reliable and high-performing decoder/demultiplexer for their digital systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,739 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess