EN
  • EN
  • DE

74HC166DB

Part No 74HC166DB
Manufacturer NXP / Nexperia
Description 8-bit parallel-in/serial-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 736594-74HC166DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC166DB CAD Model

Description

Product Overview: 74HC166DB - NXP

The 74HC166DB is a high-speed Si-gate CMOS device from NXP Semiconductors, designed as an 8-bit parallel-load or serial-in shift register with complementary outputs. This integrated circuit is part of the 74HC/HCT family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Family: The device operates under the 74HC logic family, ensuring high-speed operation with CMOS level inputs.
  • Shift Register Type: It features an 8-bit serial or parallel-in, serial-out shift register, which allows for flexible data input and serial output.
  • Output Capability: The 74HC166DB provides standard outputs, both Q7 and Q7, which are the last stage of the shift register.
  • Operating Voltage: It has a wide operating voltage range from 2.0V to 6.0V, making it suitable for various applications and logic level integrations.
  • Shift Frequency: High-speed operation is guaranteed with a shift frequency up to the MHz range, ensuring efficient data processing and transfer.
  • Input Levels: The input levels are CMOS compatible, which minimizes power consumption and enhances noise immunity.

Applications

The 74HC166DB is versatile and can be used in numerous applications such as:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data routing
  • Instrumentation and test equipment
  • Automotive systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC166DB is no exception, offering reliable performance in a wide range of environmental conditions. It is typically provided in a DB package, which is a small outline package, making it suitable for space-constrained applications.

Environmental and Compliance

The device is designed to meet the latest environmental standards, ensuring compliance with RoHS directives and other international regulations. NXP's commitment to sustainability ensures that the 74HC166DB is manufactured with the environment in mind, minimizing its ecological footprint.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess