Product Overview: Texas Instruments CD74HC11
The CD74HC11 is a high-speed CMOS logic triple 3-input AND gate that combines the low power consumption and high noise immunity of CMOS with the high speed of HC logic families. Manufactured by Texas Instruments, this integrated circuit is designed to operate in a wide range of applications, from industrial to commercial, where the need for high-speed and reliable logical operations is paramount.
Featuring a typical operating voltage range from 2V to 6V, the CD74HC11 provides a flexible solution for system designers. Its balanced propagation delays and low power consumption make it ideal for battery-operated and portable devices, while its wide operating voltage range allows for compatibility with a variety of logic levels in mixed-voltage systems.
Key Features:
- Logic Type: Triple 3-Input AND Gate
- Operating Voltage: 2V to 6V
- High Noise Immunity: NIl = 30%, NIH = 30% of VCC at VCC = 5V
- Output Drive Capability: 10 LSTTL Loads
- Propagation Delay Time: 13 ns at VCC = 5V, CL = 50 pF, TA = 25°C
The CD74HC11 is characterized for operation from -55°C to 125°C, making it suitable for even the most demanding environmental conditions. Its robustness is further enhanced by its balanced output drive, which reduces output skew and improves overall performance.
Applications:
The versatility of the CD74HC11 makes it suitable for a wide range of applications, including:
- Logic gates and inverters
- Signal processing
- Control systems
- Computing devices
- Power management
Whether you are designing a complex digital system or simply need a reliable AND gate for a simple logic circuit, the Texas Instruments CD74HC11 offers the performance, reliability, and flexibility required to meet your design needs.