EN
  • EN
  • DE

74HC193DB,118

Part No 74HC193DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 4BIT BINAR UP/DN COUNT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 49MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 121370-74HC193DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC193DB,118 CAD Model

Description

Product Overview: 74HC193DB,118

The 74HC193DB,118 is a high-speed Si-gate CMOS device and is part of the 74HC/HCT family from NXP Semiconductors. This integrated circuit is designed to be a 4-bit synchronous binary up/down counter with a dual supply voltage interface. It is well-suited for a variety of applications, including industrial control systems, consumer electronics, and computing equipment where reliable and precise counting functionality is required.

Key Features

  • Counting Sequence: The device is capable of performing both up and down counting, providing versatility in its applications.
  • Synchronous Operation: All operations are synchronized by the clock input (CP), ensuring precise timing and control over the counting process.
  • Multiple Count Enable Inputs: The counter features two count enable inputs (CEP and CET) for n-bit cascading and a maximum count frequency of 30 MHz.
  • Reset Function: A master reset input (MR) is available to reset the counter to its zero state, allowing for quick initialization or reset during operation.
  • Output Capability: The 74HC193DB,118 provides standard output drive, making it compatible with a wide range of digital circuits.
  • Power Supply: The device supports a wide range of supply voltages from 2.0V to 6.0V, accommodating various system requirements.
  • Temperature Range: It operates within an ambient temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.
  • Packaging: The product is offered in a compact SSOP16 package, optimizing space on printed circuit boards.

Applications

The 74HC193DB,118 is designed for use in applications that require precise and reliable counting. Common applications include:

  • Frequency dividers and counters
  • Timers and time-delay circuits
  • Programmable counters
  • Sequence generators
  • Digital clocks and watches
  • Server and network equipment

With its robust design and flexible features, the 74HC193DB,118 from NXP Semiconductors is an excellent choice for designers looking for a reliable counter IC that can perform in a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.1934
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1254 $65.6270
11+ $10.7692 $118.4612
17+ $10.4331 $177.3627
23+ $10.0959 $232.2057
30+ $9.7598 $292.7940
40+ $8.7503 $350.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess