EN
  • EN
  • DE
  • IT

74HC245BQ

Part No 74HC245BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131646-74HC245BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC245BQ CAD Model

Description

The 74HC245BQ is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability in a wide range of applications. This integrated circuit is designed to serve as an octal bus transceiver with 3-state outputs, making it an excellent choice for bidirectional communication between data buses.

Key Features

  • Bus Interface: The 74HC245BQ is equipped with eight channels, facilitating the transfer of data in either direction between two separate buses. Each channel can be individually controlled, providing flexibility and precision in data handling.
  • 3-State Outputs: This device includes 3-state outputs, which can be either high, low, or high-impedance. This feature allows for multiple devices to be connected to the same data bus without interference, as the high-impedance state effectively disconnects the transceiver when not in use.
  • High-Speed Performance: The 74HC245BQ operates at high speeds, ensuring rapid data transfer and minimizing latency in communication systems. This is particularly beneficial in applications requiring quick data processing and throughput.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is essential for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage: It supports a wide range of operating voltages from 2.0V to 6.0V, providing compatibility with various logic levels and making it suitable for interfacing with both TTL and CMOS technologies.

Applications

The versatility of the 74HC245BQ allows it to be used in numerous applications, including:

  • Microprocessor or microcontroller-based systems
  • Data communication and telecommunication systems
  • Peripheral drivers
  • Memory switching
  • Bus isolation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HC245BQ is no exception. It is rigorously tested to meet industry standards for performance and reliability, ensuring that it can withstand the demands of professional and industrial environments.

Whether you are designing a complex data processing system or simply need a reliable bus transceiver for your project, the 74HC245BQ from NXP is a dependable choice that offers both functionality and efficiency.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1623 $50.3130
755+ $0.1332 $100.5660
1,165+ $0.1291 $150.4015
1,605+ $0.1249 $200.4645
2,075+ $0.1207 $250.4525
2,775+ $0.1082 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess