EN
  • EN
  • DE
  • IT

74HC251PW

Part No 74HC251PW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 8-input multiplexer; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Logical Function Mux
Mounting Surface Mount
Operating Temp Range -40C to 125C
Package Type TSSOP
Packaging Tube
Pin Count 16
Operating Temperature (Max) 125C
Operating Temperature Classification Automotive
Number of Inputs 8
Number of Outputs 1
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 053147-74HC251PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC251PW CAD Model

Description

The 74HC251PW is a high-speed Si-gate CMOS device from NXP Semiconductors that is part of the 74HC series. This particular integrated circuit is designed to be a versatile 8-input multiplexer with three-state outputs, which makes it an essential component for a wide array of digital applications. The multiplexer function allows one of the eight inputs to be selected and transferred to the output based on the state of the three select inputs.

Key Features:

  • Logic Type: 8-input multiplexer with 3-state outputs, providing a high level of integration and functionality.
  • Package: The device is housed in a TSSOP-16 (thin shrink small outline package) that is compact and suitable for surface-mounted technology, optimizing board space.
  • Supply Voltage Range: Operates across a wide supply voltage range from 2.0V to 6.0V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High Noise Immunity: Possesses a high noise immunity characteristic of CMOS devices, ensuring stable operation in noisy environments.
  • Low Power Consumption: Features low power consumption, which is a hallmark of the CMOS technology, making it ideal for power-sensitive applications.
  • Speed: Fast propagation delays and transition times, ensuring quick response times for critical applications.
  • Multiple Configurations: The device can be used as a demultiplexer by using one of the outputs as the input and the select inputs to channel the input to one of the eight outputs.

Applications:

The 74HC251PW is suitable for a variety of digital applications, including:

  • Data routing and signal gating
  • Function generation and selection
  • Communication systems
  • Computer systems and peripherals
  • Control systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the 74HC251PW is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance in a wide range of operating conditions.

You May Also Be Interested in

CISCO
Lowest to $26.5061
Toshiba Semiconductor and Storage
Rectifier Diode Switching 1KV 0.5A 100ns 2-Pin DO-41SS / SUPER FAST RECOVERY (SWITCHING TYPE POWER SUPPLY APPLICATIONS)
Lowest to $0.1178
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CISCO
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector F 8 POS 0.4mm Solder RA SMD T/R
Lowest to $0.3128
CISCO
Need more? Email Us
CISCO
Lowest to $62.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5652 $50.8680
220+ $0.4638 $102.0360
335+ $0.4493 $150.5155
460+ $0.4348 $200.0080
595+ $0.4203 $250.0785
800+ $0.3768 $301.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,495 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess